Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325190-VS-HFA08PB12
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 25
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.3 V @ 8 A
Reverse Recovery Time (trr): 95 ns
Current - Reverse Leakage @ Vr: 10 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-247AC Modified
Case / Package: TO-247-2
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VSHFA08PB120N3,112-V
Base Product Number: HFA08
RoHS Status: ROHS3 Compliant
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-HFA08PB120-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA08PB120-N
Diode Standard 1200V 8A Through Hole TO-247AC Modified
Diode Ultra Fast Rec Rectifier 1.2KV 8A
Diode Ultra Fast Rec Rectifier 1.2KV 8A
Diode Ultra Fast Rec Rectifier 1.2KV 8A
DIODE GP 1.2KV 8A TO247AC
DIODE GP 1.2KV 8A TO247AC
Rectifiers 8A 1200V Ultrafast 28ns HEXFRED
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1325190-VS-HFA08PB120-N3 | 2085-VS-HFA08PB120-N3 | 112-VS-HFA08PB120-N3-ND | 7084670 | 7084670P | VS-HFA08PB120-N3 | VS-HFA08PB120-N3 | VS-HFA08PB120-N3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 3.3 volts | 3.3 volts | 3.3 volts | |||||
| VR | 1200 volts | 1200 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA |