Rectifier Diode, Product overview: VS-E4TU2006FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-E4TU2006FP-N
Win Source Part Number: 1355473-VS-E4TU2006F
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tube
Product Status: Active
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220-2 Full Pack
Base Product Number: E4TU2006
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.63 V @ 20 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 61 ns
Current - Reverse Leakage @ Vr: 15 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Standard 600V 20A Through Hole TO-220-2 Full Pack
DIODE GP 600V 20A TO220-2FP
Rectifiers 600V 20A TO-220FP Fred Pt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-E4TU2006FP-N3 | 1355473-VS-E4TU2006FP-N3 | VS-E4TU2006FP-N3GI-ND | VS-E4TU2006FP-N3 | VS-E4TU2006FP-N3 |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| VF | 1.63 volts | 1.63 volts | |||
| VR | 600 volts |