Vishay Precision Group Single Diodes VS-HFA08TB120SPBF

Description
Diode Standard 1200V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 1200V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-HFA08TB120SPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 1200V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-HFA08TB120SPBF - 852437-VS-HFA08TB120SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA08TB120SPBF
852437-VS-HFA08TB120SPBF
Diodes, Rectifiers - Single - VS-HFA08TB120SPBF 852437-VS-HFA08TB120SPBF
Manufacturer: Vishay Win Source Part Number: 852437-VS-HFA08TB120 SPBF Series: HEXFRED® Features: Diode 1200 V Package: Tube Part Status: Obsolete Family Name: HFA08 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 852437-VS-HFA08TB120SPBF
Series: HEXFRED®
Features: Diode 1200 V
Package: Tube
Part Status: Obsolete
Family Name: HFA08
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
1.2KV 8A Diode and Rectifier - 280-VS-HFA08TB120SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 8A Diode and Rectifier
280-VS-HFA08TB120SPBF
1.2KV 8A Diode and Rectifier 280-VS-HFA08TB120SPBF
DIODE GEN PURP 1.2KV 8A TO263AB Product overview: VS-HFA08TB120SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08TB120SPB F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 8A TO263AB Product overview: VS-HFA08TB120SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08TB120SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA08TB120SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA08TB120SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA08TB120SPBF
DIODE GEN PURP 1.2KV 8A TO263AB

DIODE GEN PURP 1.2KV 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number VS-HFA08TB120SPBF-ND 852437-VS-HFA08TB120SPBF 280-VS-HFA08TB120SPBF VS-HFA08TB120SPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-HFA08TB120SPBF 1.2KV 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode 1200 V
Package Tube
Unlock Full Specs
to access all available technical data