DIODE GEN PURP 600V 15A TO263AB Product overview: VS-ETH1506STRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-ETH1506STRLH
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809445-VS-ETH1506STR
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: TO-263AB (D2PAK)
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.45V at 15A
Current - Reverse Leakage at Vr: 15μA at 600V
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 600V 15A TO263AB
Rectifiers Freds - D2PAK-e3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-ETH1506STRLHM3 | 809445-VS-ETH1506STRLHM3 | VS-ETH1506STRLHM3-ND | VS-ETH1506STRLHM3 | VS-ETH1506STRLHM3 |
| Product Name | 600V 15A Diode and Rectifier | Diodes, Rectifiers - Single - VS-ETH1506STRLHM3 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | TO-263-3 | ||||
| RoHS Compliant | RoHS | ||||
| IO | 15 amps | ||||
| Diode Type | Standard | ||||
| VF | 2.45 volts | 2.45 volts |