Diode Standard 600V 30A Through Hole TO-220AC
Diode Ultra Fast Reco Rectifier 600V 30A
Diode Ultra Fast Reco Rectifier 600V 30A
Rectifiers 30A 600V Hyperfast 26ns
DIODE GEN PURP 600V 30A TO220AC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-ETH3006-M3-ND | 7084412P | 1451609 | VS-ETH3006-M3 | VS-ETH3006-M3 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| Package | TO-220; TO-220 | TO-220; To-220ac | TO-220AC-2 | TO-220 | |
| RoHS Compliant | RoHS | RoHS |