Vishay Precision Group Single Diodes VS-EPU3006-N3

Description
Diode Standard 600V 30A Through Hole TO-247AC Modified
Request a Quote Datasheet
Description
Diode Standard 600V 30A Through Hole TO-247AC Modified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-EPU3006-N3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-EPU3006-N3-ND
Single Diodes VS-EPU3006-N3-ND
Diode Standard 600V 30A Through Hole TO-247AC Modified

Diode Standard 600V 30A Through Hole TO-247AC Modified

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-EPU3006-N3 - 903006-VS-EPU3006-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-EPU3006-N3
903006-VS-EPU3006-N3
Diodes, Rectifiers - Single - VS-EPU3006-N3 903006-VS-EPU3006-N3
Manufacturer: Vishay Win Source Part Number: 903006-VS-EPU3006-N3 Series: FRED Pt® Features: Diode Standard 600 V 30A Through Hole TO-247AC Modified Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-2 Package: Bulk Mounting: Through Hole Family Name: EPU3006 Categories: Discrete Semiconductor Products Case / Package: TO-247AC Modified ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 903006-VS-EPU3006-N3
Series: FRED Pt®
Features: Diode Standard 600 V 30A Through Hole TO-247AC Modified
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Bulk
Mounting: Through Hole
Family Name: EPU3006
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC Modified
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
30 A 600 V Diode and Rectifier - 280-VS-EPU3006-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 A 600 V Diode and Rectifier
280-VS-EPU3006-N3
30 A 600 V Diode and Rectifier 280-VS-EPU3006-N3
DIODE 30 A, 600 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MODIFIED TO-247AC, 2 PIN, Rectifier Diode Product overview: VS-EPU3006-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-EPU3006-N3 can be used for catalog matching and distributor lookup.

DIODE 30 A, 600 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MODIFIED TO-247AC, 2 PIN, Rectifier Diode Product overview: VS-EPU3006-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-EPU3006-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-EPU3006-N3
Rectifiers VS-EPU3006-N3
Rectifiers 30A 600V 30ns Ultrafast

Rectifiers 30A 600V 30ns Ultrafast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-EPU3006-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-EPU3006-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-EPU3006-N3
DIODE GP 600V 30A TO247AC

DIODE GP 600V 30A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number VS-EPU3006-N3-ND 903006-VS-EPU3006-N3 280-VS-EPU3006-N3 VS-EPU3006-N3 VS-EPU3006-N3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-EPU3006-N3 30 A 600 V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Diode Standard 600 V 30A Through Hole TO-247AC Modified
Package Rail/Tube TO-247AC-Modified-2 TO-247
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data