Vishay Intertechnology, Inc. Single Diodes VSB2200S-M3/54

Description
Diode Schottky 200V 2A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Schottky 200V 2A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VSB2200S-M3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2A Through Hole DO-204AL (DO-41)

Diode Schottky 200V 2A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky 200V 2A Diode and Rectifier - 280-VSB2200S-M3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 2A Diode and Rectifier
280-VSB2200S-M3/54
Schottky 200V 2A Diode and Rectifier 280-VSB2200S-M3/54
DIODE SCHOTTKY 200V 2A DO204AL Product overview: VSB2200S-M3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSB2200S-M3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 2A DO204AL Product overview: VSB2200S-M3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSB2200S-M3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VSB2200S-M3/54 - 1094476-VSB2200S-M3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSB2200S-M3/54
1094476-VSB2200S-M3/54
Diodes, Rectifiers - Single - VSB2200S-M3/54 1094476-VSB2200S-M3/54
Manufacturer: Vishay Win Source Part Number: 1094476-VSB2200S-M3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.23V @ 2A Current - Reverse Leakage @ Vr: 40μA @ 200V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1094476-VSB2200S-M3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.23V @ 2A
Current - Reverse Leakage @ Vr: 40μA @ 200V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSB2200S-M3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSB2200S-M3/54
Discrete Semiconductor Products - Diodes - Rectifiers VSB2200S-M3/54
DIODE SCHOTTKY 200V 2A DO204AL

DIODE SCHOTTKY 200V 2A DO204AL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VSB2200S-M3/54GITR-ND 280-VSB2200S-M3/54 1094476-VSB2200S-M3/54 VSB2200S-M3/54
Product Name Single Diodes Schottky 200V 2A Diode and Rectifier Diodes, Rectifiers - Single - VSB2200S-M3/54 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data