Vishay Intertechnology, Inc. Diode Arrays VS-C4ZU3006FP-M3

Description
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3PF
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-C4ZU3006FP-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3PF

Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1104229-VS-C4ZU3006FP-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1104229-VS-C4ZU3006FP-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1104229-VS-C4ZU3006FP-M3
Win Source Part Number: 1104229-VS-C4ZU3006F P-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.87 V @ 30 A Reverse Recovery Time (trr): 73 ns Current - Reverse Leakage @ Vr: 15 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: TO-3PF Supplier Device Package: TO-3PF ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VS-C4ZU3006FP-M3 Base Product Number: C4ZU3006

Win Source Part Number: 1104229-VS-C4ZU3006FP-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.87 V @ 30 A
Reverse Recovery Time (trr): 73 ns
Current - Reverse Leakage @ Vr: 15 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-3PF
Supplier Device Package: TO-3PF
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VS-C4ZU3006FP-M3
Base Product Number: C4ZU3006

Buy Now Datasheet
600V Diode and Rectifier - 2085-VS-C4ZU3006FP-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Diode and Rectifier
2085-VS-C4ZU3006FP-M3
600V Diode and Rectifier 2085-VS-C4ZU3006FP-M3
Rectifiers RECT 600V Product overview: VS-C4ZU3006FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-C4ZU3006FP-M 3 can be used for catalog matching and distributor lookup.

Rectifiers RECT 600V Product overview: VS-C4ZU3006FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-C4ZU3006FP-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-C4ZU3006FP-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-C4ZU3006FP-M3
DIODE ARRAY GP 600V 15A TO3PF

DIODE ARRAY GP 600V 15A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 112-VS-C4ZU3006FP-M3-ND 1104229-VS-C4ZU3006FP-M3 2085-VS-C4ZU3006FP-M3 VS-C4ZU3006FP-M3
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-3; TO-3PF TO-3; TO-3PF Reel TO-3
Diode Type Standard
VF 1.87 volts 1.87 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21AW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details