Bridge Rectifier Diode, 1 Phase, 35A, 400V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCA, 4 PIN Product overview: VS-GBPC3504A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC3504A can be used for catalog matching and distributor lookup.
Bridge rectifier,GBPC3504A 35A 400V
Bridge rectifier,GBPC3504A 35A 400V
Bridge Rectifier Single Phase Standard 400V QC Terminal GBPC-A
Manufacturer: Vishay
Win Source Part Number: 107367-VS-GBPC3504A
Packaging: Bulk
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 2mA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Industrial
BRIDGE RECT 1P 400V 35A GBPC-A
BRIDGE RECT 1P 400V 35A GBPC-A
Bridge Rectifiers 400 Volt 35 Amp
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-VS-GBPC3504A | 3954354 | GBPC3504A-ND | 107367-VS-GBPC3504A | VS-GBPC3504A | VS-GBPC3504A | VS-GBPC3504A |
| Product Name | 35A 400V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - VS-GBPC3504A | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | Gbpc-a | 4-Square, GBPC-A | GBPC-A | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 35 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |