Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3
DIODE ARRAY GP 600V 8A TO220-3
Rectifiers 600V 16A TO-220 HexFred
RECTIFIER, DUAL, 16A, 600V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:2.1V; Reverse Recovery Time trr Max:55ns; Forward Surge RoHS Compliant: Yes
RECTIFIER, DUAL, 16A, 600V, TO-220AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:2.1V; REVERSE RECOVERY TIME TRR MAX:55NS; FORWARD SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-HFA16TA60C-M3GI-ND | VS-HFA16TA60C-M3 | VS-HFA16TA60C-M3 | 68AC5557 | 111579752 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Dual, 16A, 600V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Bridge Rectifier |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | TO-220; TO-220-3 | TO-220 | TO-220AB-3 | ||
| Life Cycle Stage | Active |