Vishay Intertechnology, Inc. 600V 25A Diode and Rectifier VS-HFA25TB60STLHM3

Description
DIODE GEN PURP 600V 25A TO263AB Product overview: VS-HFA25TB60STLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA25TB60STL HM3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 25A TO263AB Product overview: VS-HFA25TB60STLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA25TB60STL HM3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 25A Diode and Rectifier - 2085-VS-HFA25TB60STLHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 25A Diode and Rectifier
2085-VS-HFA25TB60STLHM3
600V 25A Diode and Rectifier 2085-VS-HFA25TB60STLHM3
DIODE GEN PURP 600V 25A TO263AB Product overview: VS-HFA25TB60STLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA25TB60STL HM3 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 25A TO263AB Product overview: VS-HFA25TB60STLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA25TB60STLHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-HFA25TB60STLHM3 - 873518-VS-HFA25TB60STLHM3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA25TB60STLHM3
873518-VS-HFA25TB60STLHM3
Diodes, Rectifiers - Single - VS-HFA25TB60STLHM3 873518-VS-HFA25TB60STLHM3
Manufacturer: Vishay Win Source Part Number: 873518-VS-HFA25TB60S TLHM3 Series: Automotive, AEC-Q101, HEXFRED® Features: Diode Standard 600 V 25A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: HFA25 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 873518-VS-HFA25TB60STLHM3
Series: Automotive, AEC-Q101, HEXFRED®
Features: Diode Standard 600 V 25A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: HFA25
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - VS-HFA25TB60STLHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 25A Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 25A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Hexfreds - D2PAK-e3

Rectifiers Hexfreds - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA25TB60STLHM3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA25TB60STLHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA25TB60STLHM3
DIODE GEN PURP 600V 25A TO263AB

DIODE GEN PURP 600V 25A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 2085-VS-HFA25TB60STLHM3 873518-VS-HFA25TB60STLHM3 VS-HFA25TB60STLHM3-ND VS-HFA25TB60STLHM3 VS-HFA25TB60STLHM3
Product Name 600V 25A Diode and Rectifier Diodes, Rectifiers - Single - VS-HFA25TB60STLHM3 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-263-3 D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
IO 25 amps
Diode Type Diode Standard 600 V 25A Surface Mount TO-263AB (D²PAK)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
High-voltage switching diode - BAS21AW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3010B-03W - BAS3010B-03W - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
3 suppliers