Diode Standard 1200V 30A Through Hole TO-247AD
Win Source Part Number: 1366943-VS-E5PX3012L
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247AD
Base Product Number: E5PX3012
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 3.15 V @ 30 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 50 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Rectifier Diode, Product overview: VS-E5PX3012L-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-E5PX3012L-N3
RECTIFIER, SINGLE, 30A, 1.2KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):30A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 30A TO247AD
Rectifiers 1200V, 30A TO-247 LL
DIODE GEN PURP 1.2KV 30A TO247AD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | VS-E5PX3012L-N3-ND | 1366943-VS-E5PX3012L-N3 | 2085-VS-E5PX3012L-N3 | 99AC0694 | VS-E5PX3012L-N3 | VS-E5PX3012L-N3 | VS-E5PX3012L-N3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diode and Rectifier | Rectifier, Single, 30A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| VF | 3.15 volts | 3.15 volts | 3.15 volts | 3.15 volts | |||
| VR | 1200 volts | 1200 volts | |||||
| IR | 0.0500 mA | 0.0500 mA | |||||
| trr | 100 ns | 100 ns |