Vishay Precision Group Schottky Diodes & Rectifiers VS-HFA220FA120

Description
Diode 220A 1200V Ultrafast Soft SOT-227
Request a Quote Datasheet
Description
Diode 220A 1200V Ultrafast Soft SOT-227
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 9033541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9033541
Schottky Diodes & Rectifiers 9033541
Diode 220A 1200V Ultrafast Soft SOT-227

Diode 220A 1200V Ultrafast Soft SOT-227

Supplier's Site
Schottky Diodes & Rectifiers - 1777626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777626
Schottky Diodes & Rectifiers 1777626
Diode 220A 1200V Ultrafast Soft SOT-227

Diode 220A 1200V Ultrafast Soft SOT-227

Supplier's Site
Diode Arrays - 112-VS-HFA220FA120-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 1200V 110A (DC) Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 1200V 110A (DC) Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA220FA120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA220FA120
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA220FA120
DIODE MOD GP 1.2KV 110A SOT227

DIODE MOD GP 1.2KV 110A SOT227

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-HFA220FA120
Rectifiers VS-HFA220FA120
Rectifiers 1200 volt 220 amp

Rectifiers 1200 volt 220 amp

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 9033541 112-VS-HFA220FA120-ND VS-HFA220FA120 VS-HFA220FA120
Product Name Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
Package Sot-227 SOT-227-4, miniBLOC SOT-227
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: TS865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details