Rectifiers 400 Volt 420 Amp Common Cathode Product overview: VS-HFA320NJ40CPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA320NJ40CPB
400V 320A HEXFRED Com.Cath. Diode,TO244
400V 320A HEXFRED Com.Cath. Diode,TO244
Diode Array 1 Pair Common Cathode Standard 400V 420A Chassis Mount TO-244AB
Rectifiers 400 Volt 420 Amp Common Cathode
DIODE MOD GP 400V 420A TO244AB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 280-VS-HFA320NJ40CPBF | 6519875 | VS-HFA320NJ40CPBF-ND | VS-HFA320NJ40CPBF | VS-HFA320NJ40CPBF |
| Product Name | Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | To-244 | TO-244AB | TO-244 | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 420 amps | ||||
| Tj | -55 C (-67 F) |