Diode Switching 60A 2-Pin(2+Tab) TO-247AD Tube Automotive AEC-Q101 Product overview: VS-E4PH6006LHN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-E4PH6006LHN3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 60A Through Hole TO-247AD
Win Source Part Number: 1366946-VS-E4PH6006L
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, FRED Pt®
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247AD
Base Product Number: E4PH6006
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2 V @ 60 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 68 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Rectifiers 600V 60A FRED Pt TO-247 LL 2L
DIODE GEN PURP 600V 60A TO247AD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-E4PH6006LHN3 | VS-E4PH6006LHN3GI-ND | 1366946-VS-E4PH6006LHN3 | VS-E4PH6006LHN3 | VS-E4PH6006LHN3 |
| Product Name | Automotive 60A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247AD-2L | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| VF | 2 volts |