Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325813-VS-HFA15PB60
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 25
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 15 A
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-247AC Modified
Case / Package: TO-247-2
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-HFA15PB60-N3,
Base Product Number: HFA15
RoHS Status: ROHS3 Compliant
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-HFA15PB60-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA15PB60-N3
Diode Standard 600V 15A Through Hole TO-247AC Modified
Rectifiers 15A 600V Ultrafast 19ns HEXFRED
DIODE GP 600V 15A TO247AC
RECTIFIER, SINGLE, 600V, 15A, TO-247AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single
RECTIFIER, SINGLE, 600V, 15A, TO-247AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:SINGLE
DIODE GP 600V 15A TO247AC
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1325813-VS-HFA15PB60-N3 | 5411540 | 2085-VS-HFA15PB60-N3 | 112-VS-HFA15PB60-N3-ND | VS-HFA15PB60-N3 | VS-HFA15PB60-N3 | 06AC6539 | 137797758 | VS-HFA15PB60-N3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes | Rectifier, Single, 600V, 15A, To-247Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | |||||
| VR | 600 volts | 600 volts | |||||||
| IR | 0.0100 mA | 0.0100 mA |