Rectifier Diode, Product overview: VS-E5PH6012L-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-E5PH6012L-N3
Win Source Part Number: 1357161-VS-E5PH6012L
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247AD
Base Product Number: E5PH6012
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.3 V @ 60 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 130 ns
Current - Reverse Leakage @ Vr: 50 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Standard 1200V 60A Through Hole TO-247AD
RECTIFIER, SINGLE, 60A, 1.2KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):60A; Diode Configuration:Single
1.9V@60A 130ns Single 60A 1.2kV TO-247AD-2 Fast recovery/high efficiency diode ROHS
Rectifiers 200V, 30A TO-263AB (D2PAK)
DIODE GEN PURP 1.2KV 60A TO247AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-E5PH6012L-N3 | 1357161-VS-E5PH6012L-N3 | VS-E5PH6012L-N3-ND | 99AC0693 | VS-E5PH6012L-N3 | VS-E5PH6012L-N3 | VS-E5PH6012L-N3 |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Rectifier, Single, 60A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Diodes >> Fast recovery/high efficiency diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| VF | 2.3 volts | 2.3 volts | 1.9 volts | 2.3 volts | |||
| VR | 1200 volts | 1200 volts | |||||
| IR | 0.0500 mA |