Vishay Intertechnology, Inc. Single Diodes VS-ETH3106FP-N3

Description
Diode Standard 600V 30A Through Hole TO-220AC Full Pack
Request a Quote Datasheet
Description
Diode Standard 600V 30A Through Hole TO-220AC Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-ETH3106FP-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 30A Through Hole TO-220AC Full Pack

Diode Standard 600V 30A Through Hole TO-220AC Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1356568-VS-ETH3106FP-N3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1356568-VS-ETH3106FP-N3
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1356568-VS-ETH3106FP-N3
Win Source Part Number: 1356568-VS-ETH3106FP -N3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: FRED Pt® Package: Tube Product Status: Active Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220AC Full Pack Base Product Number: ETH3106 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.15 V @ 30 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 90 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C

Win Source Part Number: 1356568-VS-ETH3106FP-N3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tube
Product Status: Active
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220AC Full Pack
Base Product Number: ETH3106
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.15 V @ 30 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 90 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C

Buy Now Datasheet
30A 600V Diode and Rectifier - 2085-VS-ETH3106FP-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 600V Diode and Rectifier
2085-VS-ETH3106FP-N3
30A 600V Diode and Rectifier 2085-VS-ETH3106FP-N3
Rectifiers 30A 600V Product overview: VS-ETH3106FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-ETH3106FP-N3 can be used for catalog matching and distributor lookup.

Rectifiers 30A 600V Product overview: VS-ETH3106FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-ETH3106FP-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2437140P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2437140P
Schottky Diodes & Rectifiers 2437140P
Freds - FULLPAK-220

Freds - FULLPAK-220

Supplier's Site
Schottky Diodes & Rectifiers - 2437140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2437140
Schottky Diodes & Rectifiers 2437140
Freds - FULLPAK-220

Freds - FULLPAK-220

Supplier's Site
Schottky Diodes & Rectifiers - 2437138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2437138
Schottky Diodes & Rectifiers 2437138
Freds - FULLPAK-220

Freds - FULLPAK-220

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-ETH3106FP-N3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-ETH3106FP-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-ETH3106FP-N3
DIODE GP 600V 30A TO220ACFP

DIODE GP 600V 30A TO220ACFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-VS-ETH3106FP-N3-ND 1356568-VS-ETH3106FP-N3 2085-VS-ETH3106FP-N3 2437140P VS-ETH3106FP-N3
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 30A 600V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
VF 2.15 volts 2.15 volts
VR 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data