Vishay Precision Group Single Diodes VS-ETU1506FP-M3

Description
Diode Standard 600V 15A Through Hole TO-220-2 Full Pack
Request a Quote Datasheet
Description
Diode Standard 600V 15A Through Hole TO-220-2 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-ETU1506FP-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-ETU1506FP-M3-ND
Single Diodes VS-ETU1506FP-M3-ND
Diode Standard 600V 15A Through Hole TO-220-2 Full Pack

Diode Standard 600V 15A Through Hole TO-220-2 Full Pack

Buy Now Datasheet
15 A 600 V TO-220 Diode and Rectifier - 2085-VS-ETU1506FP-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 600 V TO-220 Diode and Rectifier
2085-VS-ETU1506FP-M3
15 A 600 V TO-220 Diode and Rectifier 2085-VS-ETU1506FP-M3
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-220, HALOGEN FREE AND ROHS COMPLIANT, TO-220, FULL PACK-2, Rectifier Diode Product overview: VS-ETU1506FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, TO-220, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-ETU1506FP-M3 can be used for catalog matching and distributor lookup.

DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-220, HALOGEN FREE AND ROHS COMPLIANT, TO-220, FULL PACK-2, Rectifier Diode Product overview: VS-ETU1506FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, TO-220, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-ETU1506FP-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325809-VS-ETU1506FP-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325809-VS-ETU1506FP-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325809-VS-ETU1506FP-M3
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325809-VS-ETU1506FP -M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 50 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 15 A Reverse Recovery Time (trr): 40 ns Current - Reverse Leakage @ Vr: 15 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: TO-220-2 Full Pack Case / Package: TO-220-2 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VSETU1506FPM3 Base Product Number: ETU1506 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325809-VS-ETU1506FP-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 15 A
Reverse Recovery Time (trr): 40 ns
Current - Reverse Leakage @ Vr: 15 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: TO-220-2 Full Pack
Case / Package: TO-220-2 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VSETU1506FPM3
Base Product Number: ETU1506
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-ETU1506FP-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-ETU1506FP-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-ETU1506FP-M3
DIODE GP 600V 15A TO220-2FP

DIODE GP 600V 15A TO220-2FP

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 15A 600V Ultrafast 40ns

Rectifiers 15A 600V Ultrafast 40ns

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number VS-ETU1506FP-M3-ND 2085-VS-ETU1506FP-M3 1325809-VS-ETU1506FP-M3 VS-ETU1506FP-M3 VS-ETU1506FP-M3
Product Name Single Diodes 15 A 600 V TO-220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Bulk TO-220 TO-220FP
RoHS Compliant RoHS RoHS
IO 15 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data