Vishay Intertechnology, Inc. Single Diodes VS-HFA25TB60HN3

Description
Diode Standard 600V 25A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 600V 25A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-HFA25TB60HN3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-HFA25TB60HN3-ND
Single Diodes VS-HFA25TB60HN3-ND
Diode Standard 600V 25A Through Hole TO-220AC

Diode Standard 600V 25A Through Hole TO-220AC

Buy Now Datasheet
Diode and Rectifier - 280-VS-HFA25TB60HN3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-HFA25TB60HN3
Diode and Rectifier 280-VS-HFA25TB60HN3
Rectifiers 25 Amp 600 Volt Product overview: VS-HFA25TB60HN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA25TB60HN3 can be used for catalog matching and distributor lookup.

Rectifiers 25 Amp 600 Volt Product overview: VS-HFA25TB60HN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA25TB60HN3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281110-VS-HFA25TB60HN3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281110-VS-HFA25TB60HN3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281110-VS-HFA25TB60HN3
Win Source Part Number: 1281110-VS-HFA25TB60 HN3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: HEXFRED® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 25 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 20 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSHFA25TB60HN3 Base Product Number: HFA25

Win Source Part Number: 1281110-VS-HFA25TB60HN3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: HEXFRED®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 25 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSHFA25TB60HN3
Base Product Number: HFA25

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA25TB60HN3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA25TB60HN3
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA25TB60HN3
DIODE GEN PURP 600V 25A TO220AC

DIODE GEN PURP 600V 25A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 25 Amp 600 Volt

Rectifiers 25 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number VS-HFA25TB60HN3-ND 280-VS-HFA25TB60HN3 1281110-VS-HFA25TB60HN3 VS-HFA25TB60HN3 VS-HFA25TB60HN3
Product Name Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Rail/Tube TO-220AC
RoHS Compliant RoHS
IO 25 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data