DIODE GEN PURP 600V 25A TO263AB Product overview: VS-HFA25TB60SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA25TB60SPBF
Diode Standard 600V 25A (DC) Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay
Win Source Part Number: 001566-VS-HFA25TB60S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 25A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 25A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 50
DIODE GEN PURP 600V 25A TO263AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-VS-HFA25TB60SPBF | VS-HFA25TB60SPBFGI-ND | 001566-VS-HFA25TB60SPBF | VS-HFA25TB60SPBF |
| Product Name | 600V 25A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-HFA25TB60SPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | |||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.7 volts | 1.7 volts |