Vishay Intertechnology, Inc. Single Diodes VS-C4PH6006L-N3

Description
Diode Standard 600V 30A Through Hole TO-247AD
Request a Quote Datasheet
Description
Diode Standard 600V 30A Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-C4PH6006L-N3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 30A Through Hole TO-247AD

Diode Standard 600V 30A Through Hole TO-247AD

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 600V 2x30A FRED Pt TO-247 LL 3L

Rectifiers 600V 2x30A FRED Pt TO-247 LL 3L

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-C4PH6006L-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-C4PH6006L-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-C4PH6006L-N3
DIODE GEN PURP 600V 30A TO247AD

DIODE GEN PURP 600V 30A TO247AD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number VS-C4PH6006L-N3GI-ND VS-C4PH6006L-N3 VS-C4PH6006L-N3
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1464874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Msbl
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SF05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 80 volts
View Details
Schottky barrier diode - 1PS74SB23-QX - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details