Diode Standard 1200V 6A (DC) Surface Mount TO-263AB (D²PAK)
RECTIFIER, SINGLE, 6A, 1.2KV, TO-263AB; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):6A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 6A TO263AB
Rectifiers 1200V 6A TO-263 HexFred
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-HFA06TB120S-M3GI-ND | 68AC5551 | VS-HFA06TB120S-M3 | VS-HFA06TB120S-M3 |
| Product Name | Single Diodes | Rectifier, Single, 6A, 1.2Kv, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 3 volts | 3.9 volts | ||
| IF | 6000 mA |