Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775981-VS-HFA04SD60S
Series: HEXFRED
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 42ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: VS-HFA04SD60S
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): VS-HFA04SD60STRLHM3;
Introduction Date: November 29, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
DIODE GEN PURP 600V 4A DPAK Product overview: VS-HFA04SD60STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA04SD60STRP
Diode Standard 600V 4A Surface Mount D-PAK (TO-252AA)
DIODE GEN PURP 600V 4A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 775981-VS-HFA04SD60STRPBF | 280-VS-HFA04SD60STRPBF | VS-HFA04SD60STRPBFGITR-ND | VS-HFA04SD60STRPBF |
| Product Name | Diodes, Rectifiers - Single - VS-HFA04SD60STRPBF | 600V 4A DPAK Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.8 volts | 1.8 volts | ||
| VR | 600 volts | |||
| IR | 0.0030 mA | |||
| trr | 42 ns |