Vishay Intertechnology, Inc. Single Diodes VS-HFA15TB60-1-M3

Description
Diode Standard 600V 15A (DC) Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Standard 600V 15A (DC) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-HFA15TB60-1-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A (DC) Through Hole TO-220-3

Diode Standard 600V 15A (DC) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 600V 15A TO-262 HexFred

Rectifiers 600V 15A TO-262 HexFred

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA15TB60-1-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA15TB60-1-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA15TB60-1-M3
DIODE GEN PURP 600V 15A TO220-3

DIODE GEN PURP 600V 15A TO220-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number VS-HFA15TB60-1-M3GI-ND VS-HFA15TB60-1-M3 VS-HFA15TB60-1-M3
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 200 volts
View Details
High-speed switching diode - BAS516-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 2139262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package HBS
RoHS Compliant RoHS
View Details