DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-HFA16PA120C-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA16PA120C-
Diode Array 1 Pair Common Cathode Standard 1200V 8A Through Hole TO-247-3
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324035-VS-HFA16PA12
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 25
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 3.3 V @ 8 A
Reverse Recovery Time (trr): 28 ns
Current - Reverse Leakage @ Vr: 10 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Supplier Device Package: TO-247AC
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-HFA16PA120C-N3-ND
Base Product Number: HFA16
RoHS Status: ROHS3 Compliant
DIODE ARRAY GP 1200V 8A TO247AC
Rectifiers 2x8A 1200V Ultrafast 28ns HEXFRED
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 2085-VS-HFA16PA120C-N3 | 112-VS-HFA16PA120C-N3-ND | 1324035-VS-HFA16PA120C-N3 | VS-HFA16PA120C-N3 | VS-HFA16PA120C-N3 |
| Product Name | Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 8 amps | ||||
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |