Vishay Precision Group Single Diodes VS-E5TH3012S2LHM3

Description
DIODE STANDARD 1200V 30A TO263AB
Request a Quote Datasheet
Description
DIODE STANDARD 1200V 30A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-E5TH3012S2LHM3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 1200V 30A TO263AB

DIODE STANDARD 1200V 30A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-E5TH3012S2LHM3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 1.2KV 30A TO263AB

DIODE GEN PURP 1.2KV 30A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-E5TH3012S2LHM3TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 1200V 30A TO263AB

DIODE STANDARD 1200V 30A TO263AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-VS-E5TH3012S2LHM3DKR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219431 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: KS826S04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
High-speed switching diode - BAS16LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details