DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-220AC, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2, Rectifier Diode Product overview: VS-ETH1506-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETH1506-M3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Through Hole TO-220AC
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774269-VS-ETH1506-M3
Series: FRED Pt
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 29ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-ETH1506
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2
Voltage - Forward (Vf) (Maximum) @ If: 2.45V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): FRA1605G; FFP15S60S; RHRP1560_Q; IDP06E60XKSA1;
Introduction Date: April 12, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 15A TO220AC
Rectifiers 15A 600V Hyperfast 29ns
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-ETH1506-M3 | VS-ETH1506-M3-ND | 774269-VS-ETH1506-M3 | VS-ETH1506-M3 | VS-ETH1506-M3 |
| Product Name | 15 A 600 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-ETH1506-M3 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Bulk | TO-220 | TO-220AC-2 | ||
| RoHS Compliant | RoHS | ||||
| IO | 15 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard |