Vishay Intertechnology, Inc. Single Diodes VS-E4PU6006L-N3

Description
Diode Standard 600V 60A Through Hole TO-247AD
Request a Quote Datasheet
Description
Diode Standard 600V 60A Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-E4PU6006L-N3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 60A Through Hole TO-247AD

Diode Standard 600V 60A Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-E4PU6006L-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-E4PU6006L-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-E4PU6006L-N3
DIODE GEN PURP 600V 60A TO247AD

DIODE GEN PURP 600V 60A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 600V 60A FRED Pt TO-247 LL 2L

Rectifiers 600V 60A FRED Pt TO-247 LL 2L

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number VS-E4PU6006L-N3GI-ND VS-E4PU6006L-N3 VS-E4PU6006L-N3
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
 - 1D2209NK005U7742 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 20 amps
VRRM 1200 volts
View Details
General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers