DIODE SCHOTTKY 15V 9A DO204AR Product overview: VS-95SQ015 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-95SQ015 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766535-VS-95SQ015
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AR, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 9A
Current - Reverse Leakage @ Vr: 7mA @ 15V
Operating Temperature - Junction: -55°C ~ 100°C
Part Status: Obsolete(EOL)
Family Name: VS-95SQ015
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-204AR
Voltage - Forward (Vf) (Maximum) @ If: 310mV @ 9A
Voltage - DC Reverse (Vr) (Maximum): 15V
Alternative Parts (Cross-Reference): SHD118168; SHD118168A-G; SHD118168-G;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Diode Schottky 15V 9A Through Hole DO-204AR
SCHOTTKY RECTIFIER, 9A, 15V, DO - 204AR; Repetitive Peak Reverse Voltage:15V; Average Forward Current:9A; Diode Configuration:Single
DIODE SCHOTTKY 15V 9A DO204AR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-95SQ015 | 766535-VS-95SQ015 | 95SQ015-ND | 07B4576 | VS-95SQ015 |
| Product Name | Schottky 15V 9A Diode and Rectifier | Diodes, Rectifiers - Single - VS-95SQ015 | Single Diodes | Schottky Rectifier, 9A, 15V, Do 204Ar; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-204AR | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| VF | 0.3100 volts | 0.3100 volts | 0.3100 volts |