Vishay Precision Group Single Diodes VS-95PF80

Description
Diode Standard 800V 95A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 800V 95A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-95PF80-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-VS-95PF80-ND
Single Diodes 112-VS-95PF80-ND
Diode Standard 800V 95A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 800V 95A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Standard Diode, 95A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 53H9740 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 95A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
53H9740
Standard Diode, 95A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 53H9740
STANDARD DIODE, 95A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:95A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 95A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:95A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-95PF80
Discrete Semiconductor Products - Diodes - Rectifiers VS-95PF80
DIODE GEN PURP 800V 95A DO203AB

DIODE GEN PURP 800V 95A DO203AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-95PF80
Rectifiers VS-95PF80
Rectifiers 800 Volt 95 Amp

Rectifiers 800 Volt 95 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 112-VS-95PF80-ND 53H9740 VS-95PF80 VS-95PF80
Product Name Single Diodes Standard Diode, 95A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 180 C (-67 to 356 F)
RoHS Compliant RoHS
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Single Diodes - BAS116E6327HTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
4 suppliers
High-speed switching diode - BAS16LSYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 400 volts
View Details