Diode Standard 1200V 16A Through Hole TO-247AC Modified
DIODE GP 1.2KV 16A TO247AC Product overview: VS-HFA16PB120PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA16PB120PBF
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806079-VS-HFA16PB120
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 16A
Reverse Recovery Time (trr): 135ns
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Last Time Buy
Supplier Device Package: TO-247AC Modified
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 16A
Current - Reverse Leakage at Vr: 20μA at 1200V
Rectifiers 1200V 16A HEXFRED TO-247 (2 LEAD)
FAST DIODE, 16A, 1.2KV, TO-247AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:16A; Diode Configuration:Single
DIODE GP 1.2KV 16A TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-HFA16PB120PBFGI-ND | 280-VS-HFA16PB120PBF | 806079-VS-HFA16PB120PBF | VS-HFA16PB120PBF | 19K8136 | VS-HFA16PB120PBF |
| Product Name | Single Diodes | 1.2KV 16A Diode and Rectifier | Diodes, Rectifiers - Single - VS-HFA16PB120PBF | Rectifiers | Fast Diode, 16A, 1.2Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | Tube | TO-247AC | TO-247 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Configuration | Single | |||||
| VF | 3 volts | 3.93 volts | 3 volts |