DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-220, HALOGEN FREE AND ROHS COMPLIANT, TO-220, FULL PACK-2, Rectifier Diode Product overview: VS-ETL1506FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETL1506FP-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 903009-VS-ETL1506FP-
Series: FRED Pt®
Features: Diode Standard 600 V 15A Through Hole TO-220-2 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Full Pack
Package: Bulk
Mounting: Through Hole
Family Name: ETL1506
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2 Full Pack
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 600V 15A Through Hole TO-220-2 Full Pack
Rectifiers 15A 600V Ultrafast 210ns
DIODE GP 600V 15A TO220-2FP
DIODE, ULTRAFAST RECTIFIER, 600V, 15A, TO220FP; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-VS-ETL1506FP-M3 | 903009-VS-ETL1506FP-M3 | VS-ETL1506FP-M3-ND | VS-ETL1506FP-M3 | VS-ETL1506FP-M3 | 47T2519 |
| Product Name | 15 A 600 V TO-220 Diode and Rectifier | Diodes, Rectifiers - Single - VS-ETL1506FP-M3 | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast Rectifier, 600V, 15A, To220Fp; Repetitive Peak Reverse Voltage Vishay |
| Package | Bulk | TO-220FP | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 15 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Diode Standard 600 V 15A Through Hole TO-220-2 Full Pack |