Diode Standard, Reverse Polarity 800V 95A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GP REV 800V 95A DO203AB
STANDARD DIODE, 95A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:95A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-95PFR80-ND | VS-95PFR80 | VS-95PFR80 | 53H9737 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 95A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 180 C (-67 to 356 F) | |||
| Package | DO-5; DO-5 | |||
| Life Cycle Stage | Active |