Diode Standard 1200V 6A Through Hole TO-220AC
2.7V@6A 53ns Single 6A 1.2kV TO-220AC-2 Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 1.2KV 6A TO220AC
RECTIFIER, SINGLE, 6A, 1.2KV, TO-220AC; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):6A; Diode Configuration:Single
Rectifiers 1200V 6A TO-220 HexFred
| DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-HFA06TB120-M3GI-ND | VS-HFA06TB120-M3 | VS-HFA06TB120-M3 | 68AC5550 | VS-HFA06TB120-M3 |
| Product Name | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 6A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 2.7 volts | 3.9 volts | 3 volts | ||
| VR | 1200 volts |