Diode Standard 1200V 30A Through Hole TO-247AD
RECTIFIER, SINGLE, 30A, 1.2KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):30A; Diode Configuration:Single
Rectifiers 1200V, 30A TO-220
DIODE GEN PURP 1.2KV 30A TO247AD
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-E5PH3012L-N3-ND | 99AC0692 | VS-E5PH3012L-N3 | VS-E5PH3012L-N3 |
| Product Name | Single Diodes | Rectifier, Single, 30A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 2.3 volts | 2.3 volts | ||
| IF | 30000 mA |