Vishay Intertechnology, Inc. Single Diodes VS-E4PH3006LHN3

Description
Diode Standard 600V 30A Through Hole TO-247AD
Request a Quote Datasheet
Description
Diode Standard 600V 30A Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-E4PH3006LHN3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 30A Through Hole TO-247AD

Diode Standard 600V 30A Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-E4PH3006LHN3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-E4PH3006LHN3
Discrete Semiconductor Products - Diodes - Rectifiers VS-E4PH3006LHN3
DIODE GEN PURP 600V 30A TO247AD

DIODE GEN PURP 600V 30A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 600V 30A FRED Pt TO-247 LL 2L

Rectifiers 600V 30A FRED Pt TO-247 LL 2L

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number VS-E4PH3006LHN3GI-ND VS-E4PH3006LHN3 VS-E4PH3006LHN3
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 0.2A, 40V Sot23; Diode Configuration Nexperia - 96K6764 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: MS838C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 40 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details