Win Source Part Number: 1367914-VS-E5PH3006L
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247AD
Base Product Number: E5PH3006
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 30 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 46 ns
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Rectifier Diode, Product overview: VS-E5PH3006L-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-E5PH3006L-N3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 30A Through Hole TO-247AD
DIODE GEN PURP 600V 30A TO247AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1367914-VS-E5PH3006L-N3 | 280-VS-E5PH3006L-N3 | 112-VS-E5PH3006L-N3-ND | VS-E5PH3006L-N3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.6 volts | 1.6 volts | ||
| VR | 600 volts | |||
| IR | 0.0200 mA | |||
| trr | 46 ns |