Bridge Rectifier Single Phase Standard 1.2kV QC Terminal GBPC-A
Bridge Rectifier Diode, 1 Phase, 25A, 1200V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCA, 4 PIN Product overview: VS-GBPC2512A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 1200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC2512A can be used for catalog matching and distributor lookup.
Bridge rectifier,GBPC2512A 25A 1200V
Bridge rectifier,GBPC2512A 25A 1200V
BRIDGE RECT 1P 1.2KV 25A GBPC-A
Bridge Rectifiers 1200 Volt 25 Amp
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC2512A-ND | 299-VS-GBPC2512A | 3954310 | VS-GBPC2512A | VS-GBPC2512A |
| Product Name | Bridge Rectifiers | 25A 1200V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||
| Package | 4-Square, GBPC-A | Bulk | Gbpc-a | GBPC-A | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |