Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-220-3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-HFA30TA60CHN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA30TA60CHN3
DIODE ARRAY GP 600V 15A TO220-3
DIODE STANDARD 600V 15A TO220AB
Rectifiers 2x15 Amp 600 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-VS-HFA30TA60CHN3-ND | 280-VS-HFA30TA60CHN3 | VS-HFA30TA60CHN3 | VS-HFA30TA60CHN3 | VS-HFA30TA60CHN3 |
| Product Name | Diode Arrays | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220 | TO-220AB-3 | |
| RoHS Compliant | RoHS | ||||
| IO | 15 amps |