Rectifiers 95 Amp 800 Volt 2090 Amp IFSM Product overview: VS-95PFR80W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-95PFR80W can be used for catalog matching and distributor lookup.
Diode Standard, Reverse Polarity 800V 95A Stud Mount DO-203AB (DO-5)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766534-VS-95PFR80W
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 95A
Operating Temperature - Junction: -55°C ~ 180°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB (DO-5)
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 267A
Voltage - DC Reverse (Vr) (Maximum): 800V
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DIODE GP REV 800V 95A DO203AB
Rectifiers 95 Amp 800 Volt 2090 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-95PFR80W | VS-95PFR80W-ND | 766534-VS-95PFR80W | VS-95PFR80W | VS-95PFR80W |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-95PFR80W | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Bulk | DO-5; DO-5 | |||
| RoHS Compliant | RoHS | ||||
| IO | 95 amps | ||||
| Tj | -55 C (-67 F) | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) |