Rectifier Diode, 1 Phase, 1 Element, 60A, 600V V(RRM), Silicon, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VS-APU6006-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-APU6006-N3 can be used for catalog matching and distributor lookup.
Diode Ultra Fast Reco Rectifier 600V 60A
Diode Ultra Fast Reco Rectifier 600V 60A
Diode Ultra Fast Reco Rectifier 600V 60A
Diode Standard 600V 30A Through Hole TO-247AC
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279837-VS-APU6006-N
Series: FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-APU6006-N3
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 2V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RM50HG-12S; STTH50W06SW; FFH60UP60S3;
Introduction Date: October 24, 2012
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 30A TO247AC
DIODE GEN PURP 600V 30A TO247AC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 2085-VS-APU6006-N3 | 9189824 | 7084456P | 112-VS-APU6006-N3-ND | 1279837-VS-APU6006-N3 | VS-APU6006-N3 | VS-APU6006-N3 | VS-APU6006-N3 |
| Product Name | 60A 600V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - VS-APU6006-N3 | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-247-3 | TO-247; To-247ac | TO-247; TO-247 | TO-247AC | TO-247; TO-247-3 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 30 amps | |||||||
| trr | 45 ns | 45 ns | ||||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |