Manufacturer: Vishay
Win Source Part Number: 001562-VS-HFA15TB60P
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
DIODE GEN PURP 600V 15A TO220AC Product overview: VS-HFA15TB60PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA15TB60PBF can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Through Hole TO-220AC
DIODE GEN PURP 600V 15A TO220AC
DIODE GEN PURP 600V 15A TO220AC
FAST DIODE, 15A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 001562-VS-HFA15TB60PBF | 280-VS-HFA15TB60PBF | HFA15TB60PBF-ND | VS-HFA15TB60PBF | VS-HFA15TB60PBF | 19K8135 |
| Product Name | Diodes, Rectifiers - Single - VS-HFA15TB60PBF | 600V 15A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Fast Diode, 15A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 2 volts | ||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| trr | 60 ns | 60 ns |