Vishay Intertechnology, Inc. RES 127 OHM 7W 1% WW AXIAL RWR84S1270FMS73

Description
RES 127ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 127ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 7W 1% WW AXIAL - RWR84S1270FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 7W 1% WW AXIAL
RWR84S1270FMS73
RES 127 OHM 7W 1% WW AXIAL RWR84S1270FMS73
RES 127ohm 7W 1% WW AXIAL

RES 127ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1270FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1270FMS73
Wirewound Resistors 3110-RWR84S1270FMS73
EGS-10-80 127 1% RWR84S1270FM S73

EGS-10-80 127 1% RWR84S1270FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1270FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1270FMS73-ND
Through Hole Resistors RWR84S1270FMS73-ND
127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1270FMS73 3110-RWR84S1270FMS73 RWR84S1270FMS73-ND
Product Name RES 127 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers