Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1R58FSB12

Description
EGS-10-80 1.58 1% RWR84S1R58FS B12
Request a Quote Datasheet
Description
EGS-10-80 1.58 1% RWR84S1R58FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1R58FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R58FSB12
Wirewound Resistors 3110-RWR84S1R58FSB12
EGS-10-80 1.58 1% RWR84S1R58FS B12

EGS-10-80 1.58 1% RWR84S1R58FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R58FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R58FSB12-ND
Through Hole Resistors RWR84S1R58FSB12-ND
1.58 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.58 OHM 7W 1% WW AXIAL - RWR84S1R58FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 7W 1% WW AXIAL
RWR84S1R58FSB12
RES 1.58 OHM 7W 1% WW AXIAL RWR84S1R58FSB12
RES 1.58ohm 7W 1% WW AXIAL

RES 1.58ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1R58FSB12 RWR84S1R58FSB12-ND RWR84S1R58FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.58 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.58 ohms 1.58 ohms 1.58 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers