Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1800FRBSL

Description
EGS-10-80 180 1% RWR84S1800FR BSL
Request a Quote Datasheet
Description
EGS-10-80 180 1% RWR84S1800FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1800FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1800FRBSL
Wirewound Resistors 3110-RWR84S1800FRBSL
EGS-10-80 180 1% RWR84S1800FR BSL

EGS-10-80 180 1% RWR84S1800FR BSL

Supplier's Site Datasheet
RES 180 OHM 7W 1% WW AXIAL - RWR84S1800FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 7W 1% WW AXIAL
RWR84S1800FRBSL
RES 180 OHM 7W 1% WW AXIAL RWR84S1800FRBSL
RES 180ohm 7W 1% WW AXIAL

RES 180ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1800FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1800FRBSL-ND
Through Hole Resistors RWR84S1800FRBSL-ND
180 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1800FRBSL RWR84S1800FRBSL RWR84S1800FRBSL-ND
Product Name Wirewound Resistors RES 180 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details