Vishay Intertechnology, Inc. RES 15.1 OHM 7W 1% WW AXIAL RWR84S15R1FMBSL

Description
RES 15.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.1 OHM 7W 1% WW AXIAL - RWR84S15R1FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.1 OHM 7W 1% WW AXIAL
RWR84S15R1FMBSL
RES 15.1 OHM 7W 1% WW AXIAL RWR84S15R1FMBSL
RES 15.1ohm 7W 1% WW AXIAL

RES 15.1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S15R1FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S15R1FMBSL
Wirewound Resistors 3110-RWR84S15R1FMBSL
EGS-10-80 15.1 1% RWR84S15R1FM BSL

EGS-10-80 15.1 1% RWR84S15R1FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S15R1FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S15R1FMBSL-ND
Through Hole Resistors RWR84S15R1FMBSL-ND
15.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S15R1FMBSL 3110-RWR84S15R1FMBSL RWR84S15R1FMBSL-ND
Product Name RES 15.1 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.1 ohms 15.1 ohms 15.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details