Vishay Intertechnology, Inc. RES 174 OHM 7W 1% WW AXIAL RWR84S1740FSB12

Description
RES 174ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 174ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 7W 1% WW AXIAL - RWR84S1740FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 7W 1% WW AXIAL
RWR84S1740FSB12
RES 174 OHM 7W 1% WW AXIAL RWR84S1740FSB12
RES 174ohm 7W 1% WW AXIAL

RES 174ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1740FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1740FSB12-ND
Through Hole Resistors RWR84S1740FSB12-ND
174 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1740FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1740FSB12
Wirewound Resistors 3110-RWR84S1740FSB12
EGS-10-80 174 1% RWR84S1740FS B12

EGS-10-80 174 1% RWR84S1740FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1740FSB12 RWR84S1740FSB12-ND 3110-RWR84S1740FSB12
Product Name RES 174 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details