Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1242FSRSL

Description
12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1242FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1242FSRSL-ND
Through Hole Resistors RWR84S1242FSRSL-ND
12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1242FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1242FSRSL
Wirewound Resistors 3110-RWR84S1242FSRSL
EGS-10-80 12.4K 1% RWR84S1242FS RSL

EGS-10-80 12.4K 1% RWR84S1242FS RSL

Supplier's Site Datasheet
RES 12.4K OHM 7W 1% WW AXIAL - RWR84S1242FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 7W 1% WW AXIAL
RWR84S1242FSRSL
RES 12.4K OHM 7W 1% WW AXIAL RWR84S1242FSRSL
RES 12.4Kohm 7W 1% WW AXIAL

RES 12.4Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1242FSRSL-ND 3110-RWR84S1242FSRSL RWR84S1242FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 12.4K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers