Vishay Intertechnology, Inc. RES 1 OHM 7W 1% WW AXIAL RWR84S1R00FMRSL

Description
RES 1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 7W 1% WW AXIAL - RWR84S1R00FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 7W 1% WW AXIAL
RWR84S1R00FMRSL
RES 1 OHM 7W 1% WW AXIAL RWR84S1R00FMRSL
RES 1ohm 7W 1% WW AXIAL

RES 1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1R00FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R00FMRSL
Wirewound Resistors 3110-RWR84S1R00FMRSL
EGS-10-80 1 1% RWR84S1R00FM RSL

EGS-10-80 1 1% RWR84S1R00FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R00FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R00FMRSL-ND
Through Hole Resistors RWR84S1R00FMRSL-ND
1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1R00FMRSL 3110-RWR84S1R00FMRSL RWR84S1R00FMRSL-ND
Product Name RES 1 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details